EN
  • EN
  • DE
  • IT

DESD5V0U1BLQ-7B

Part No DESD5V0U1BLQ-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description DATALINE PROTECTION PP X1-DFN100  /  7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 7.2V (Typ)
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 2.9pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-DESD5V0U1BLQ-7BTR
Standard Package 10,000
Win Source Part Number 965924-DESD5V0U1BLQ-7B
Ultra Librarian 3D Model Ultra Librarian DESD5V0U1BLQ-7B CAD Model

Description

DESD5V0U1BLQ-7B - Diodes Incorporated

The DESD5V0U1BLQ-7B is a robust ESD protection device from Diodes Incorporated, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This product is a preferred choice for designers looking to enhance the durability and reliability of their high-speed data interfaces and other vulnerable circuits.

Key Features

  • Low Clamping Voltage: The device offers a low dynamic resistance and clamping voltage, ensuring that sensitive components are well-protected against ESD strikes without significant impact on signal integrity.
  • High ESD Protection: It provides ESD protection up to ±20kV (air gap discharge) and ±12kV (contact discharge) as per the IEC 61000-4-2 international standard, making it an excellent choice for safeguarding high-end electronics.
  • Small Package Size: The DESD5V0U1BLQ-7B comes in a small, leadless DFN1006-2 package, which is ideal for space-constrained applications.
  • Low Leakage Current: The device features an ultra-low leakage current, thereby reducing power consumption and increasing the efficiency of the application it is used in.
  • Fast Response Time: It has an exceptionally fast response time to transient events, providing immediate protection upon detecting any voltage spikes.

Applications

The DESD5V0U1BLQ-7B is suitable for a wide range of applications that require reliable ESD protection. It is commonly used in:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and other high-speed data lines
  • Wireless communication devices
  • Portable electronics
  • Smartphones and other mobile devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DESD5V0U1BLQ-7B is no exception. It is manufactured with high-quality materials and tested rigorously to ensure that it meets the stringent standards for ESD protection. With its excellent performance characteristics, the DESD5V0U1BLQ-7B is a reliable choice for protecting the latest electronic devices against the potential damages caused by electrostatic discharges.

For detailed specifications, application notes, and additional information, designers and engineers should refer to the official datasheet and product documentation provided by Diodes Incorporated.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $1.5835
Semtech Corporation
Low Voltage Clamp 2.5V TVS Diode
Lowest to $0.1331
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.9467
Littelfuse Inc.
TVS DIODE 400VWM 648VC SMA
Lowest to $0.7325
Vishay
TVS DIODE 18VWM 29.2VC DO204AC
Lowest to $5.9480
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.2454
Torex Semiconductor Ltd
TVS Diode | TVS DIODE 5V 12V SOD923
Need more? Email Us
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0885 $56.1975
1,545+ $0.0727 $112.3215
2,390+ $0.0703 $168.0170
3,290+ $0.0681 $224.0490
4,255+ $0.0659 $280.4045
5,695+ $0.0590 $336.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,000 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess