EN
  • EN
  • DE

DESDALC5LP-7B

Part No DESDALC5LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3V 16.7V DFN1006-2 / 1 CHANNEL BIDIRECTIONAL TVS DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 5.8V
Voltage - Clamping (Maximum) at Ipp 16.7V
Current - Peak Pulse (10/1000μs) 9A (8/20μs)
Power - Peak Pulse 150W
Power Line Protection No
Applications Use For General
Capacitance at Frequency 26pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 0402
Supplier Device Package X1-DFN1006-2
Part Number Series DESDALC5
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802019-DESDALC5LP-7B
Ultra Librarian 3D Model Ultra Librarian DESDALC5LP-7B CAD Model

Description

The DESDALC5LP-7B from Diodes Incorporated is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD) and other transient voltage events. This low capacitance, bidirectional TVS diode is optimized for the protection of high-speed data lines and signal lines.

Key Features:

  • Low Capacitance: With a typical capacitance of only 5pF, the DESDALC5LP-7B ensures high signal integrity for high-speed data lines, making it ideal for USB 2.0, HDMI, and other high-speed interfaces.
  • ESD Protection: It meets the IEC 61000-4-2 standard, providing robust protection against electrostatic discharges up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Clamping Voltage: The device offers a low clamping voltage, which helps to minimize the stress on the protected component during a transient voltage event.
  • Small Package Size: The DESDALC5LP-7B comes in a small SOD-323 package, making it suitable for use in space-constrained applications.
  • RoHS Compliant: This product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications:

The DESDALC5LP-7B is designed for use in a variety of applications where signal line protection is critical. Its applications include:

  • USB 2.0 Power and Data Line Protection
  • HDMI and DisplayPort Interface Protection
  • Mobile Handsets and Portable Electronics
  • High-Speed Data Line and Signal Line Protection

Product Summary:

The DESDALC5LP-7B from Diodes Incorporated offers exceptional protection for sensitive electronics against high transient voltages while maintaining signal integrity. Its low capacitance and small package size make it suitable for a wide range of applications, particularly in high-speed data and interface protection. By choosing the DESDALC5LP-7B, designers can ensure their systems are safeguarded against the damaging effects of ESD and other transient voltage events without compromising on performance.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9,095+ $0.0055 $50.0225
19,610+ $0.0051 $100.0110
30,000+ $0.0050 $150.0000
43,480+ $0.0046 $200.0080
56,820+ $0.0044 $250.0080
69,770+ $0.0043 $300.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 9095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess