EN
  • EN
  • DE

DFBR030U3LP-13

Part No DFBR030U3LP-13
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description DIODE SBR 30V 3A U-DFN4040-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 30V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 370mV @ 1A
Current - Reverse Leakage @ Vr 10μA @ 800V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-DFN4040-8
Win Source Part Number 102367-DFBR030U3LP-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFBR030U3LP-13 CAD Model

Description

Product Overview: DFBR030U3LP-13 from Diodes Incorporated

The DFBR030U3LP-13 is a state-of-the-art Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is engineered to offer superior efficiency and performance in a wide range of applications, making it an ideal choice for modern electronic devices.

Key Features

  • Low Power Loss: The DFBR030U3LP-13 boasts a low forward voltage drop, which translates to reduced power loss during operation. This feature is critical for energy-sensitive applications where efficiency is paramount.
  • High Current Capability: With a forward continuous current rating of 3A, this Schottky barrier rectifier can handle significant current levels, making it suitable for high-power applications.
  • Low Profile Package: Encased in a slim PowerDI™5 package, the DFBR030U3LP-13 is designed for space-constrained applications, allowing for high-density PCB layouts and compact electronic assemblies.
  • Low Thermal Resistance: The product's excellent thermal characteristics ensure that heat is effectively dissipated, contributing to the reliability and longevity of the device under various operating conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the DFBR030U3LP-13 is a lead-free component and meets RoHS compliance, ensuring minimal ecological impact.

Applications

The DFBR030U3LP-13 is versatile and can be used in a multitude of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • LED Lighting
  • Battery Charging Systems
  • Automotive Applications
  • Solar Power Inverters
  • Telecommunication Equipment

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DFBR030U3LP-13 is subjected to rigorous testing and quality control measures to ensure it performs to specifications under various conditions. Customers can trust in the DFBR030U3LP-13 for their critical design needs, benefiting from its superior performance and robustness.

With its combination of efficiency, power handling, and compact design, the DFBR030U3LP-13 from Diodes Incorporated represents a compelling solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess