EN
  • EN
  • DE

ST16C2450CJ

Part No ST16C2450CJ
Manufacturer Exar Corporation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0141+0340
Reference case PLCC
Manufacturer Exar Corporation
Manufacturer Homepage www.exar.com
RoHS State Request Verification
Win Source Part Number 749571-ST16C2450CJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C2450CJ CAD Model

Description

The ST16C2450CJ is a dual Universal Asynchronous Receiver/Transmitter (UART) manufactured by Exar Corporation. It provides two independent channels of serial communication, each capable of supporting data rates up to 1.5 Mbps. This UART is designed for use in a variety of applications where high-speed, reliable serial communication is required.

Applications:

  • Serial Ports: Adding serial communication capabilities to computers and embedded systems.
  • Industrial Automation: Connecting industrial devices such as sensors, actuators, and PLCs.
  • Point-of-Sale (POS) Systems: Interfacing with barcode scanners, receipt printers, and other POS peripherals.
  • Networking Equipment: Implementing serial console ports on routers, switches, and other networking devices.
  • Data Acquisition Systems: Collecting data from serial sensors and instruments.

Features:

  • Dual UART Channels: Provides two independent serial communication channels.
  • Data Rates up to 1.5 Mbps: Supports high-speed serial communication.
  • Programmable Baud Rate Generator: Allows for flexible baud rate configuration.
  • 16-Byte Transmit and Receive FIFOs: Reduces CPU overhead and improves data throughput.
  • Automatic Hardware/Software Flow Control: Ensures reliable data transfer.
  • Interrupt Generation: Signals the CPU when data is received or transmitted.
  • Modem Control Signals: Supports communication with modems and other serial devices.

Benefits:

  • High Performance: Provides high-speed, reliable serial communication.
  • Flexibility: Can be configured for a variety of serial communication protocols.
  • Reduced CPU Overhead: The 16-byte FIFOs and automatic flow control reduce the burden on the CPU.
  • Easy to Use: Well-documented and supported by Exar Corporation.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details:

The ST16C2450CJ supports a variety of serial communication protocols, including RS-232, RS-422, and RS-485. It also features a built-in loopback mode for testing and diagnostics. The device is typically packaged in a 48-pin TQFP package and operates from a 3.3V or 5V power supply. The operating temperature range is typically -40°C to +85°C.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8713 $58.7130
24+ $4.8174 $115.6176
38+ $4.6668 $177.3384
52+ $4.5163 $234.8476
67+ $4.3658 $292.5086
89+ $3.9141 $348.3549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess