Introducing the DFL3T15A Rectifier from Diodes Incorporated
The DFL3T15A is a high-performance surface-mount PowerDI®123 rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to meet the rigorous demands of today's electronic devices, offering a superior solution for power management applications.
Key Features
- Low Forward Voltage Drop: The DFL3T15A boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation. This makes it ideal for high-efficiency power supplies and other energy-sensitive applications.
- High Surge Current Capability: With its robust surge current capability, this rectifier can withstand transient overcurrent conditions, ensuring reliable performance and longevity in harsh environments.
- PowerDI®123 Package: The compact PowerDI®123 package is designed to optimize board space without sacrificing thermal performance, making it suitable for space-constrained applications.
- Lead-Free and RoHS Compliant: In compliance with environmental regulations, the DFL3T15A is lead-free and RoHS compliant, minimizing the environmental impact and meeting global standards for electronic components.
Applications
The DFL3T15A is versatile and can be used in a wide range of applications, including:
- Switching power supplies
- Adapters and chargers
- Lighting systems
- Automotive systems
- DC-DC converters
Technical Specifications
With a repetitive peak reverse voltage of 150V and an average rectified forward current of 3A, the DFL3T15A is capable of handling typical power requirements with ease. Its operating junction temperature range of -55°C to +150°C ensures stability across various working conditions.
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality components. The DFL3T15A rectifier is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards expected by engineers and designers in the industry.
For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.