EN
  • EN
  • DE

DFLS1200-7-G-72

Part No DFLS1200-7-G-72
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251795-DFLS1200-7-G-72
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DFLS1200-7-G-72 CAD Model

Description

DFLS1200-7-G-72 - A High-Efficiency Power Diode from Diodes Incorporated

The DFLS1200-7-G-72 is a high-performance Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is built for applications requiring high efficiency, low power loss, and fast switching capabilities. It is a perfect choice for modern high-frequency power supplies, DC-DC converters, freewheeling diodes, and polarity protection applications.

With its advanced silicon diode technology, the DFLS1200-7-G-72 offers a forward current of 1A and a maximum repetitive reverse voltage of 200V, making it suitable for a wide range of power management tasks. The low forward voltage drop helps to reduce heat generation and improve system efficiency, which is critical in portable and energy-sensitive designs.

One of the key features of this diode is its power dissipation capabilities, which are enhanced by its power package. The DFLS1200-7-G-72 comes in a compact, surface-mount PowerDI®123 package, which is known for its low thermal resistance and small footprint. This package allows for easier integration into various electronic assemblies, especially where space is at a premium.

The device boasts a fast switching speed, which is essential for applications that require rapid transitions between conduction and non-conduction states. This fast response time minimizes power loss during the switching process and improves the overall performance of the power circuit.

Moreover, the DFLS1200-7-G-72 is characterized by its low leakage current, which is critical for maintaining energy efficiency, especially in battery-powered devices. The reduced leakage current ensures minimal power loss when the diode is in the off state, thereby extending battery life and operational time.

Diodes Incorporated has also placed a strong emphasis on reliability and longevity. The DFLS1200-7-G-72 is designed to withstand harsh operating conditions and is rated for operation over a wide temperature range. This ruggedness makes it an ideal choice for industrial and automotive applications where reliability is paramount.

In summary, the DFLS1200-7-G-72 from Diodes Incorporated is a robust, efficient, and versatile Schottky barrier diode that meets the demands of modern electronic designs. Its high efficiency, low thermal resistance, and fast switching capabilities make it an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess