EN
  • EN
  • DE

DFLS120L7F

Part No DFLS120L7F
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055424-DFLS120L7F
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DFLS120L7F CAD Model

Description

Product Overview: DFLS120L7F - Diodes Incorporated

The DFLS120L7F by Diodes Incorporated is a high-performance Schottky barrier rectifier designed to meet the needs of modern compact electronic applications. This rectifier is a part of the low-profile PowerDI®123 package series, which is renowned for its small footprint and low thermal resistance. The DFLS120L7F is optimized for high-frequency rectification, voltage clamping applications, and as free-wheeling diodes in power supplies and other power-switching applications.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which ensures high efficiency in power conversion, leading to energy savings in end applications.
  • High Current Capability: With a forward continuous current rating of 1A, the DFLS120L7F can handle significant current, making it suitable for a wide range of applications.
  • PowerDI®123 Package: The compact and low-profile package allows for space-saving designs and improved thermal performance.
  • High Surge Capability: Designed to withstand high surge currents, this diode is reliable in applications where surge conditions are a concern.
  • RoHS Compliant: The product complies with the RoHS directive, which means it is free from hazardous substances commonly used in electronics.

Applications

The DFLS120L7F Schottky barrier rectifier is ideal for a variety of applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • LED lighting
  • Automotive applications
  • Telecommunication equipment
  • Portable devices and battery-powered applications

Technical Specifications

Parameter Value
Package PowerDI®123
Forward Continuous Current (If) 1A
Peak Reverse Voltage (Vr) 120V
Forward Voltage Drop (Vf) Typically 0.71V at 1A
Operating Temperature Range -55°C to +150°C

In conclusion, the DFLS120L7F from Diodes Incorporated is a robust and reliable component that offers designers a combination of efficiency, compact packaging, and high performance, making it an excellent choice for a wide range of power rectification applications.

You May Also Be Interested in

Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess