EN
  • EN
  • DE

DFLS240L

Part No DFLS240L
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 2.0A LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167230-DFLS240L
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLS240L CAD Model

Description

DFLS240L - Diodes Incorporated

The DFLS240L from Diodes Incorporated is a high-performance Schottky diode designed to meet the needs of modern compact electronic systems. This diode is part of Diodes Incorporated's extensive range of semiconductor products, known for their reliability and efficiency.

Key Features:

  • Low Forward Voltage Drop: The DFLS240L offers a low forward voltage drop, which enhances its efficiency in applications by minimizing power loss during the diode's conduction phase.
  • High Current Capability: With a forward continuous current rating of 2A, this diode is capable of handling high current requirements, making it suitable for a wide range of applications.
  • Power Dissipation: It has a power dissipation of 1.25W, which ensures that the device can handle significant levels of power without compromising its performance or longevity.
  • High Surge Capability: The DFLS240L is designed to withstand high surge currents, offering robust protection for sensitive electronic components during transient conditions.
  • Operating Temperature Range: This diode operates within a wide temperature range of -55°C to +150°C, making it suitable for use in harsh environments.
  • Surface Mount Package: The diode comes in a PowerDI™123 package, which is optimized for compact surface mount designs, allowing for efficient use of PCB space.

Applications:

The DFLS240L is ideal for various applications including, but not limited to:

  • DC-DC converters
  • AC-DC power supplies
  • Reverse polarity protection
  • Load switching
  • Automotive applications

With its combination of low forward voltage, high current capability, and robust surge protection, the DFLS240L is a versatile component that enhances the performance and reliability of electronic systems. Whether it's for power management, protection, or rectification, this Schottky diode from Diodes Incorporated is an excellent choice for designers and engineers seeking a component that delivers consistent performance in a compact footprint.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,290+ $0.0388 $50.0520
2,750+ $0.0364 $100.1000
4,265+ $0.0352 $150.1280
6,120+ $0.0327 $200.1240
7,940+ $0.0315 $250.1100
9,935+ $0.0302 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460,000 pieces
MOQ: 1290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess