EN
  • EN
  • DE

DFLT12A-7

Part No DFLT12A-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS Diode Single Uni-Dir 12V 1.125KW 2-Pin PowerDI 123 T/R / TVS DIODE 12VWM POWERDI123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 19.9V
Peak Pulse Current(Ippm) 11.3A
Power Dissipation - Pd 225W
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 080440-DFLT12A-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DFLT12A
Introduction Date July 14, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DFLT12A-7 CAD Model

Description

Introducing the DFLT12A-7 from Diodes Incorporated

The DFLT12A-7 is a cutting-edge surface mount TVS (Transient Voltage Suppressor) diode, meticulously designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is engineered to deliver superior protection against voltage transients induced by inductive load switching and lightning, particularly in sensitive electronic equipment.

The DFLT12A-7 is encapsulated in the low-profile PowerDI™123 package, which is optimized for high-density circuit board installations. With its small footprint, this TVS diode is ideal for applications where space is at a premium, yet robust protection is essential. It features a stand-off voltage of 12V, making it suitable for a wide range of operating conditions and ensuring the safety of downstream components from electrical stress.

One of the key attributes of the DFLT12A-7 is its exceptional clamping capability. In the event of a transient voltage spike, this device responds swiftly, clamping the overvoltage to a safe level within picoseconds, thereby safeguarding sensitive circuitry from damage or disruption. Its peak pulse power dissipation is rated at an impressive 1,500 watts (@10/1000μs), which is indicative of its ability to handle significant transient power surges.

Moreover, the DFLT12A-7 boasts a low incremental surge resistance and supports a high surge current capability. This feature ensures that the device can withstand multiple high energy surges without performance degradation, thereby providing long-term reliability and stability in harsh electrical environments. Compliance with the RoHS directive makes the DFLT12A-7 an environmentally friendly choice, adhering to current regulations on hazardous substances.

Applications for the DFLT12A-7 are diverse and include the protection of sensitive electronics in consumer, industrial, and automotive sectors. It is particularly well-suited for use in power supplies, portable devices, and communication systems where transient voltage protection is critical for maintaining operational integrity.

In summary, the DFLT12A-7 from Diodes Incorporated is a robust, high-performance TVS diode that offers efficient protection against voltage transients. Its compact design, high surge capability, and compliance with environmental standards make it an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0924 $57.7500
1,520+ $0.0762 $115.8240
2,345+ $0.0739 $173.2955
3,230+ $0.0716 $231.2680
4,170+ $0.0693 $288.9810
5,560+ $0.0624 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,390 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess