EN
  • EN
  • DE

ADS114S08IPBS

Part No ADS114S08IPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -50°C ~ 125°C
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (5x5)
Family Name ADS114S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS114S08IPBS, 296-50881-6-ND, -ADS114S08IPBS, -321-ADS114S08IPBSCT-ND, 296-50881-2-ND, 296-50881-1-ND, ADS114S08IPBS-ND, 296-50881-1INACTIVE-ND, 296-50881-6, 296-50881-2, 296-50881-1, 296-ADS114S08IPBSDKRINACTIVE, 296-ADS114S08IPBSCTINACTIVE, 296-50881-6INACTIVE-ND, -321-ADS114S08IPBS
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910817-ADS114S08IPBS
Ultra Librarian 3D Model Ultra Librarian ADS114S08IPBS CAD Model

Description

Introducing the ADS114S08IPBS Precision ADC from Texas Instruments

The ADS114S08IPBS is a highly integrated, precision analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. Designed to cater to a wide range of applications, this 16-bit ADC is a perfect fit for process control, factory automation, instrumentation, and any application requiring high-precision data acquisition.

Key Features

  • High Precision: With a 16-bit delta-sigma ADC, the ADS114S08IPBS delivers excellent noise performance and ensures high-resolution measurements, making it ideal for precision sensor applications.
  • Multiple Input Channels: It offers 11 input channels with a programmable gain amplifier (PGA), allowing for versatile signal acquisition from various sensors.
  • Integrated Features: The device includes an internal oscillator, temperature sensor, and a burnout current source, reducing the need for external components and simplifying system design.
  • Flexible Data Rates: Users can select from data rates ranging from 2.5 SPS to 2 kSPS, enabling a trade-off between speed and resolution to match specific application requirements.
  • Interface Options: Communication with microcontrollers or digital systems is made easy through the SPI-compatible serial interface, ensuring reliable data transfer.

Applications

The ADS114S08IPBS is versatile and can be used in a variety of applications, including:

  • Temperature measurements with RTDs, thermocouples, and thermistors
  • Pressure and strain gauge sensing
  • Battery-powered and portable instruments
  • Industrial process control and monitoring
  • Bridge sensor applications

Reliability and Support

As with all Texas Instruments products, the ADS114S08IPBS is built with reliability in mind. It operates over an extended industrial temperature range, ensuring performance in harsh environments. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and application notes to assist in the integration of the ADS114S08IPBS into your design.

Whether you're developing sophisticated industrial systems or precise measurement equipment, the ADS114S08IPBS from Texas Instruments is a robust ADC solution that offers the precision and features necessary for a wide array of applications.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4156 $52.0780
12+ $8.5462 $102.5544
19+ $8.2791 $157.3029
25+ $8.0120 $200.3000
33+ $7.7450 $255.5850
44+ $6.9438 $305.5272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess