DL5819-13 Zener Diode by Diodes Incorporated
The DL5819-13 from Diodes Incorporated is a robust and reliable Zener diode designed to provide voltage regulation in a wide array of electronic applications. This component is an essential part of any circuit that requires a stable and precise voltage reference. The DL5819-13 ensures that your devices operate within their intended voltage parameters, protecting them from the potential damages of voltage fluctuations.
With a Zener voltage of 5.6V, the DL5819-13 is suitable for a variety of mid-range applications. It is capable of stabilizing voltage and can also be used in voltage clamping applications to protect circuits from voltage spikes. The diode comes in a DO-204AH package, also known as an axial leaded DO-35 package, which is a common and versatile format that is easy to integrate into a wide range of electronic products.
The DL5819-13 offers a power dissipation of 500mW, which is sufficient for most low to medium power applications. Its small physical size makes it an excellent choice for space-constrained applications while still providing the necessary power handling capabilities. This Zener diode also features a low dynamic impedance and a fast response time, ensuring that it can react quickly to changes in voltage to provide constant regulation.
With its ability to operate over a broad temperature range, the DL5819-13 is designed to perform reliably in various environmental conditions, making it suitable for industrial, commercial, and consumer applications. Whether used in power supplies, automotive systems, or consumer electronics, this Zener diode from Diodes Incorporated is built to deliver consistent performance and longevity.
Diodes Incorporated is known for its commitment to quality and the DL5819-13 is no exception. It meets the stringent standards set by the industry, ensuring that it delivers the performance that engineers and technicians expect. With the DL5819-13, you can design with confidence, knowing that your products are safeguarded by a high-quality voltage regulation solution.