EN
  • EN
  • DE
  • IT

DMC1028UFDB-7

Part No DMC1028UFDB-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 12V/20V 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Standard
Drain-Source Breakdown Voltage 12V, 20V
Continuous Drain Current at 25°C 6A, 3.4A
Maximum Rds On at Id,Vgs 25 mOhm @ 5.2A, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 18.5nC @ 8V
Max Input Capacitance 787pF @ 6V
Maximum Power Dissipation 1.36W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-DFN2020-6 (Type B)
Win Source Part Number 1072883-DMC1028UFDB-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMC1028UFDB-7 CAD Model

Description

Diodes Incorporated DMC1028UFDB-7

The DMC1028UFDB-7 is a high-performance, dual N-Channel enhancement mode Field Effect Transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and signal conditioning in a wide range of applications. It is particularly suited for compact and energy-sensitive electronics due to its ultra-small form factor and low on-resistance.

With its advanced MOSFET technology, the DMC1028UFDB-7 offers a continuous drain current (ID) of 4.2A, making it capable of handling moderate power loads while maintaining a low thermal footprint. The device operates at a maximum drain-source voltage (VDS) of 20V, which provides a good balance between performance and energy efficiency for a variety of circuit designs.

The DMC1028UFDB-7 is housed in a compact DFN2020-6 (Type B) package, which is not only space-saving but also provides excellent thermal performance. Its small size makes it an ideal choice for portable and space-constrained applications such as smartphones, tablets, and other portable consumer electronics. Additionally, the package is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

The device features a low on-resistance (RDS(ON)) of just 58mΩ at VGS = 4.5V, which translates to reduced power losses and improved overall efficiency. This low on-resistance, combined with fast switching speeds, makes the DMC1028UFDB-7 an excellent choice for high-efficiency power management circuits, DC-DC converters, and load switches.

Furthermore, the DMC1028UFDB-7 incorporates advanced protection features such as thermal shutdown and overcurrent protection, which safeguard the device and the system against excessive heat and current conditions. This enhances the reliability and longevity of both the MOSFET and the application it is used in.

Overall, the DMC1028UFDB-7 from Diodes Incorporated is a versatile and reliable component that offers superior performance for a range of electronic applications. Its small size, high efficiency, and robust protection features make it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5415 $56.8575
255+ $0.4444 $113.3220
395+ $0.4305 $170.0475
540+ $0.4166 $224.9640
700+ $0.4028 $281.9600
935+ $0.3611 $337.6285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess