EN
  • EN
  • DE

DMC2991UDJ-7B

Part No DMC2991UDJ-7B
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 8V~24V SOT963 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202650-DMC2991UDJ-7B
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Package Tape & Reel (TR) Cut Tape (CT)
Configuration N and P-Channel Complementary
Drain to Source Voltage (Vdss) 20V
Product Status Active
Technology MOSFET (Metal Oxide)
Current - Continuous Drain (Id) @ 25°C 500mA (Ta), 360mA (Ta)
Rds On (Max) @ Id, Vgs 990mOhm @ 100mA, 4.5V, 1.9Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Ultra Librarian 3D Model Ultra Librarian DMC2991UDJ-7B CAD Model

Description

DMC2991UDJ-7B - Diodes Incorporated

The DMC2991UDJ-7B is a high-performance, dual N-channel enhancement mode Field Effect Transistor (FET) from Diodes Incorporated, designed to deliver efficient power control and switching solutions for a wide range of applications. This compact and reliable MOSFET is part of Diodes Incorporated's extensive portfolio of semiconductor products, known for their quality and versatility.

Key Features:

  • Low On-Resistance: The DMC2991UDJ-7B features very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in circuits where it is employed.
  • High-Speed Switching: Engineered for high-speed switching performance, this MOSFET is suitable for high-frequency applications, offering quick response times and minimized switching losses.
  • Dual N-Channel Configuration: The dual N-channel setup allows for the implementation in configurations where two N-channel MOSFETs are required, saving space and simplifying circuit design.
  • Advanced Packaging: Encased in a small surface-mount package, the DMC2991UDJ-7B is designed for space-constrained applications, providing a compact solution without sacrificing performance.
  • Lead-Free and RoHS Compliant: In compliance with environmental regulations, this product is lead-free and RoHS compliant, making it suitable for use in green electronics and applications mindful of ecological impact.

Applications:

The versatility of the DMC2991UDJ-7B MOSFET makes it an ideal choice for a broad range of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drives and Controllers
  • Switch Mode Power Supplies (SMPS)

With its combination of low on-resistance, high-speed switching capability, and a dual N-channel configuration in a compact package, the DMC2991UDJ-7B from Diodes Incorporated is an excellent choice for designers looking to optimize power efficiency and reliability in their electronic designs.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 739,590 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess