EN
  • EN
  • DE

DMC3025LNS-7

Part No DMC3025LNS-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 31V 40V POWERDI333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 47 Weeks
Features Mosfet Array N and P-Channel Complementary 30V 7.2A (Ta), 6.8A (Ta) 1.2W (Ta) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMC3025
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917133-DMC3025LNS-7
Ultra Librarian 3D Model Ultra Librarian DMC3025LNS-7 CAD Model

Description

DMC3025LNS-7: A Robust MOSFET Solution by Diodes Incorporated

The DMC3025LNS-7 is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) brought to the market by Diodes Incorporated, a leading manufacturer in discrete, logic, and analog semiconductor products. This MOSFET device is designed for fast switching applications and is housed in a compact, surface-mount package, ensuring it meets the demands of modern compact electronic designs.

Key Features

  • Low On-Resistance: The DMC3025LNS-7 boasts a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency in operation.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET is an ideal choice for power management applications where efficiency is paramount.
  • Power Dissipation: With a power dissipation of 1.25W, this device can handle a substantial amount of power, making it suitable for a wide range of applications.
  • Gate Charge: The product features a low gate charge, which contributes to its fast switching characteristics and reduces the amount of power needed to control the transistor.
  • Surface-Mount Package: The DMC3025LNS-7 comes in a compact SOT-23 package, ideal for space-constrained applications.

Applications

The versatile nature of the DMC3025LNS-7 allows it to be used in various applications, including:

  • DC/DC Converters
  • Power Management Functions
  • Load Switches
  • Battery Powered Devices
  • Motor Drives
  • Computer Peripherals

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the DMC3025LNS-7 is no exception. It is produced with the highest standards to ensure that it meets the rigorous demands of industrial, commercial, and consumer applications. With its robust construction and tested performance, the DMC3025LNS-7 is a reliable choice for designers and engineers looking for a MOSFET that delivers both efficiency and durability.

For detailed specifications and application notes, customers are encouraged to consult the datasheet and design resources provided by Diodes Incorporated. The DMC3025LNS-7 is not just a component; it's a powerful building block for efficient and compact electronic systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess