EN
  • EN
  • DE

DMC4028SSD-13

Part No DMC4028SSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 40V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 6.5A, 4.8A
Maximum Rds On at Id,Vgs 28 mOhm @ 6A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 12.9nC @ 10V
Max Input Capacitance 604pF @ 20V
Maximum Power Dissipation 1.8W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 080560-DMC4028SSD-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC4028SSD-13 CAD Model

Description

DMC4028SSD-13 MOSFET by Diodes Incorporated

The DMC4028SSD-13 is a high-performance, dual N-Channel MOSFET developed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to offer efficient power management and is suitable for a variety of applications, including load switching, power conversion, and motor control in modern electronic devices.

Product Features:

  • Low On-Resistance: The DMC4028SSD-13 features a low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation. This characteristic is particularly beneficial in applications where energy conservation is crucial.
  • Dual N-Channel: This device incorporates two N-Channel MOSFETs in a single package, providing design flexibility and saving space on the PCB. This makes it an excellent choice for compact electronic assemblies.
  • High-Speed Switching: Designed for fast switching applications, the DMC4028SSD-13 ensures rapid transition between on and off states, reducing switching losses and improving overall performance.
  • Advanced Packaging: The MOSFET comes in a RoHS-compliant SO-8 package, which is known for its small footprint and reliability. The package is designed for optimal thermal performance and is compatible with automated assembly processes.

Electrical Characteristics:

  • V<sub>DS (Drain-Source Voltage): 40V
  • I<sub>D (Continuous Drain Current): 6.5A
  • V<sub>GS (Gate-Source Voltage): ±20V
  • R<sub>DS(on) (Static Drain-Source On-Resistance): 28mΩ at V<sub>GS = 10V

Applications:

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Drives and Controllers
  • Load Switching Applications

The DMC4028SSD-13 is a testament to Diodes Incorporated's commitment to providing innovative, high-quality semiconductor solutions. Its combination of low on-resistance, high-speed switching, and dual-channel configuration makes it a versatile component for engineers looking to optimize their power management systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the DMC4028SSD-13 datasheet available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7049 $52.8675
175+ $0.5784 $101.2200
270+ $0.5603 $151.2810
370+ $0.5423 $200.6510
480+ $0.5242 $251.6160
640+ $0.4700 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,038 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess