EN
  • EN
  • DE

DMC4040SSD-13

Part No DMC4040SSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 40V 6.8A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 6.8A
Maximum Rds On at Id,Vgs 25 mOhm @ 3A, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 37.6nC @ 10V
Max Input Capacitance 1790pF @ 20V
Maximum Power Dissipation 1.8W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 014361-DMC4040SSD-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMC4040SSD
Introduction Date March 14, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DMC4040SSD-13 CAD Model

Description

DMC4040SSD-13 Dual N-Channel MOSFET by Diodes Incorporated

The DMC4040SSD-13 is a high-performance, dual N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is part of Diodes Incorporated's extensive range of power management devices, tailored for energy-efficient and compact solutions.

Constructed with advanced trench technology, the DMC4040SSD-13 offers excellent RDS(on) and low gate charge, making it a highly efficient choice for a variety of applications. The device is encapsulated in a robust, surface-mount SO-8 package, which ensures a compact footprint and solid mechanical endurance. This makes the DMC4040SSD-13 suitable for space-constrained designs where size and performance are critical.

Key Features:

  • Low On-Resistance: The device features a low RDS(on), which minimizes conduction losses and enhances overall efficiency, making it ideal for high-performance power management systems.
  • Dual N-Channel Configuration: The dual N-Channel setup allows for flexibility in circuit design, enabling the integration of two independent MOSFETs in a single package for synchronous rectification or other complex circuit topologies.
  • High Continuous Drain Current: With the capability to handle a high continuous drain current (ID), the DMC4040SSD-13 is well-suited for high-power applications that require robust current handling.
  • Fast Switching Speed: The MOSFET's fast switching speed is ideal for SMPS (Switched-Mode Power Supply) applications, where efficiency and speed are paramount.
  • Thermal Management: The device's power dissipation and thermal characteristics are optimized for reliable operation at high temperatures, ensuring performance stability across various operating conditions.

Applications:

The DMC4040SSD-13 is versatile and can be used in a wide range of electronic applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Power Supply Synchronization

With its combination of efficiency, power handling, and compact design, the DMC4040SSD-13 from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess