EN
  • EN
  • DE

DMG4710SSS

Part No DMG4710SSS
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL ENHANCEMENT MODE MOSFET WITH SCHOTTKY DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168073-DMG4710SSS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG4710SSS CAD Model

Description

Introducing the DMG4710SSS N-Channel MOSFET by Diodes Incorporated

The DMG4710SSS is a high-performance, N-Channel enhancement mode MOSFET, meticulously engineered by the reputable semiconductor manufacturer, Diodes Incorporated. This power MOSFET is designed to deliver efficient power management and conversion in a diverse array of electronic applications, making it a cornerstone component in modern electronics design.

Constructed with advanced silicon technology, the DMG4710SSS boasts a low on-resistance (R<sub>DS(on)) that ensures reduced power losses and promotes higher efficiency in operation. Its capability to handle a continuous drain current (I<sub>D) of up to 25A, combined with a maximum drain-source voltage (V<sub>DSS) of 30V, makes it suitable for high current applications while maintaining reliability and performance.

One of the remarkable features of the DMG4710SSS is its thermal performance. The device is housed in an SO-8 package, which not only provides a compact footprint but also offers excellent thermal characteristics for better heat dissipation. This feature is crucial for maintaining stability and longevity, especially in applications where the MOSFET is expected to operate under high temperature conditions.

The DMG4710SSS is versatile and can be implemented in a wide range of applications, including power supply circuits, DC-DC converters, motor drives, and high-speed switching circuits. Its fast switching speed and robustness make it an ideal choice for power management tasks that require both efficiency and speed.

For designers and engineers looking to integrate this MOSFET into their systems, Diodes Incorporated provides comprehensive technical support, including detailed datasheets and application notes. The DMG4710SSS is not only a testament to Diodes Incorporated's commitment to quality and innovation but also a reliable and cost-effective solution for modern electronic challenges.

To sum up, the DMG4710SSS from Diodes Incorporated is a testament to high efficiency, thermal management, and versatile application. Its robust design tailored for demanding power applications ensures that it remains a preferred choice for professionals seeking performance and reliability in their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess