DMG4712SSS - N-Channel Enhancement Mode MOSFET by Diodes Incorporated
The DMG4712SSS is a high-performance, N-Channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and switching with low on-resistance and fast switching speeds. This MOSFET is part of Diodes Incorporated's expansive line of power management solutions, tailored for energy-sensitive and space-constrained applications.
With its compact footprint, the DMG4712SSS is housed in a space-saving 3.3mm x 3.3mm DFN3033-8 package, making it an ideal choice for portable electronics where efficiency and board space are at a premium. Despite its small size, this MOSFET does not compromise on performance, offering a drain-source voltage (V<sub>DS) of 30V, and a continuous drain current (I<sub>D) of 50A at 25°C, which ensures robust operation in a variety of circuit configurations.
The DMG4712SSS boasts an ultra-low on-resistance (R<sub>DS(on)) as low as 8.5mΩ at V<sub>GS = 10V, which significantly reduces conduction losses and improves overall efficiency. This characteristic is particularly beneficial in applications such as DC-DC converters, power management in portable devices, and other high-efficiency power supplies where energy conservation is crucial.
Furthermore, the device features fast switching speeds, which are essential for high-frequency power switching applications. The fast turn-on and turn-off times minimize switching losses, further enhancing the efficiency of the power conversion process. The DMG4712SSS also includes robust thermal characteristics, ensuring reliable operation even under high current conditions, which is critical for maintaining performance and longevity.
Diodes Incorporated's commitment to quality and reliability is evident in the DMG4712SSS, making it suitable for a wide range of applications, including consumer electronics, computing devices, and industrial systems. For engineers and designers looking for a MOSFET that combines space-saving design with high-efficiency power control, the DMG4712SSS is an excellent choice that balances performance with practicality.