EN
  • EN
  • DE

DMG5802LFX-7

Part No DMG5802LFX-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 24V 6.5A 6-Pin DFN EP T/R / MOSFET 2N-CH 24V 6.5A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 6.5A
Maximum Rds On at Id,Vgs 15 mOhm @ 6.5A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 31.3nC @ 10V
Max Input Capacitance 1066.4pF @ 15V
Maximum Power Dissipation 980mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package W-DFN5020-6
Win Source Part Number 109030-DMG5802LFX-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DMG5802LFX
Introduction Date January 14, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMG5802LFX-7 CAD Model

Description

The DMG5802LFX-7 is a high-performance, dual N-channel enhancement mode field effect transistor (FET) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This MOSFET is part of Diodes Incorporated's extensive range of power management devices, tailored to provide efficient power control and conversion in a compact, surface-mount package. The DMG5802LFX-7 is housed in a small X-DFN2020-6 (Type B) package, making it ideal for space-constrained applications.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which translates to reduced power loss and improved efficiency during operation, making it suitable for high-performance power management tasks.
  • High-Speed Switching: Engineered for high-speed switching applications, the DMG5802LFX-7 is capable of handling fast switching operations, which is essential for modern electronic devices.
  • Voltage Rating: With a drain-source voltage (V<sub>DS) of 20V, it is designed to withstand moderate voltage applications while maintaining robust performance.
  • Advanced Packaging: The X-DFN2020-6 (Type B) package offers a small footprint, making it suitable for compact designs without compromising thermal and electrical performance.

Applications

The versatility of the DMG5802LFX-7 allows it to be used in a wide range of applications, including but not limited to:

  • Power Management Circuits
  • Load/Power Switches
  • DC-DC Converters
  • Battery Management Systems
  • Portable Devices
  • Computing and Networking Devices

In summary, the DMG5802LFX-7 from Diodes Incorporated is a highly efficient, dual N-channel MOSFET that offers excellent thermal and electrical characteristics for a variety of power management applications. Its compact size and high-speed switching capabilities make it a preferred choice for designers looking to optimize their power systems in space-limited environments.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2241 $50.4225
480+ $0.2099 $100.7520
740+ $0.2028 $150.0720
1,065+ $0.1886 $200.8590
1,380+ $0.1815 $250.4700
1,720+ $0.1745 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess