EN
  • EN
  • DE

DMG6301UDW-13

Part No DMG6301UDW-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 25V 0.24A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 47 Weeks
Features Mosfet Array 2 N-Channel (Dual) 25V 240mA 300mW Surface Mount SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name DMG6301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868911-DMG6301UDW-13
Ultra Librarian 3D Model Ultra Librarian DMG6301UDW-13 CAD Model

Description

Introducing the DMG6301UDW-13 from Diodes Incorporated

The DMG6301UDW-13 is a cutting-edge, dual N-channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver high efficiency and power density in a compact package. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions for power management challenges across a wide range of applications.

Key Features

  • Low On-Resistance: The MOSFET features an incredibly low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), the DMG6301UDW-13 is capable of handling significant power, making it suitable for demanding environments.
  • Advanced Packaging: Housed in a compact U-DFN3030-8 package, the device requires minimal PCB space, allowing for more compact circuit designs.
  • Power Dissipation: Its excellent power dissipation characteristics enable the MOSFET to maintain optimal performance while managing thermal conditions effectively.
  • Halogen-Free: As an environmentally conscious product, the DMG6301UDW-13 is completely halogen-free, reflecting Diodes Incorporated's dedication to sustainability.

Applications

The versatility of the DMG6301UDW-13 makes it ideal for a broad spectrum of applications, including:

  • Power management circuits
  • DC-DC converters
  • Battery-powered devices
  • Load switches
  • Motor control systems

Performance and Quality

Diodes Incorporated's DMG6301UDW-13 is engineered to meet the stringent requirements of modern electronic applications. Its performance is characterized by fast switching speeds, low gate charge, and robust thermal properties. Quality is assured through rigorous testing and adherence to industry standards, ensuring that the DMG6301UDW-13 not only performs at an exceptional level but also maintains its reliability over time.

Whether you're designing power-efficient consumer electronics or robust industrial systems, the DMG6301UDW-13 MOSFET from Diodes Incorporated is an excellent choice for your power switching and management needs. Its combination of efficiency, compactness, and environmental friendliness makes it a standout component in any power-related application.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1051 $50.4480
1,160+ $0.0863 $100.1080
1,795+ $0.0836 $150.0620
2,475+ $0.0809 $200.2275
3,200+ $0.0782 $250.2400
4,280+ $0.0701 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess