DMG7408SFG-13 Product Overview
The DMG7408SFG-13 is a cutting-edge, high-performance MOSFET produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This MOSFET is designed to cater to a wide range of applications, offering a perfect blend of efficiency, reliability, and power handling capabilities.
Key Features
- Low On-Resistance: The DMG7408SFG-13 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved efficiency during operation. This feature is particularly beneficial in applications requiring high current flow.
- High Power and Current Handling: With the ability to handle high levels of power and current, this MOSFET is suitable for demanding applications that require robust performance without compromising on energy efficiency.
- Advanced Packaging: Encased in a PowerDI®3333-8 type package, the DMG7408SFG-13 offers a compact footprint while ensuring excellent thermal performance and mechanical robustness.
- Fast Switching Speed: The device is engineered for fast switching, which is crucial for reducing switching losses in high-frequency power conversion systems.
Applications
The versatility of the DMG7408SFG-13 MOSFET makes it ideal for a variety of applications, including:
- Power management solutions
- DC-DC converters
- Motor drives and controllers
- Battery powered devices
- Load switches
- High-efficiency power supplies
Technical Specifications
The DMG7408SFG-13 has the following technical specifications:
- Drain-Source Voltage (V<sub>DS): 30V
- Continuous Drain Current (I<sub>D): 50A
- Power Dissipation (P<sub>D): 3.8W
- Operating Temperature Range: -55°C to +150°C
- Package: PowerDI®3333-8
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products that meet stringent industry standards. The DMG7408SFG-13 is no exception, with its design and manufacturing processes ensuring long-term reliability for critical applications. Users can expect consistent performance and durability from this MOSFET.
For detailed product information, datasheets, and support resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.