EN
  • EN
  • DE

DMG7410SFG

Part No DMG7410SFG
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Qualified to AEC-Q101 Standards for High Reliability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168089-DMG7410SFG
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG7410SFG CAD Model

Description

Introducing the DMG7410SFG MOSFET from Diodes Incorporated

The DMG7410SFG is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This power MOSFET is a pivotal component for modern electronic applications, offering efficient power management and signal processing capabilities. It is housed in a compact, surface-mountable PowerDI3333-8 package, which is optimized for low on-resistance and low gate charge, making it a highly efficient solution for power conversion applications.

With its advanced technology, the DMG7410SFG provides an excellent RDS(on) performance, resulting in reduced conduction losses. It is capable of supporting continuous drain currents (ID) up to 12A, making it suitable for handling high current loads while maintaining a low thermal footprint. This MOSFET is characterized by a threshold voltage (VGS(th)) that ensures low gate drive requirements, thereby enabling the use of smaller and more energy-efficient drivers.

The DMG7410SFG is designed with a maximum drain-source voltage (VDSS) of 30V, which allows it to operate effectively in a wide range of circuit environments. Its fast switching speed is advantageous for high-frequency applications, contributing to improved overall system efficiency. Moreover, the device features a 100% avalanche tested design, ensuring robustness and reliability even under stressful conditions.

Applications for the DMG7410SFG are diverse and include DC-DC converters, power management circuits, load switches, and motor control systems. Its compact footprint and high performance make it an ideal choice for portable electronics, consumer electronics, and industrial automation systems where space is at a premium and efficiency is paramount.

Diodes Incorporated has ensured that the DMG7410SFG meets high-quality standards, with the MOSFET being RoHS compliant and halogen-free, reflecting the company's commitment to environmental sustainability. Designers and engineers seeking a reliable, high-performance power MOSFET will find the DMG7410SFG to be an exceptional choice for their next-generation electronic designs.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5140 $59.1100
275+ $0.4216 $115.9400
425+ $0.4089 $173.7825
585+ $0.3962 $231.7770
760+ $0.3823 $290.5480
1,015+ $0.3430 $348.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,400 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess