EN
  • EN
  • DE

DMG9926UDM

Part No DMG9926UDM
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description DUAL N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168095-DMG9926UDM
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMG9926UDM CAD Model

Description

DMG9926UDM Dual N-Channel Enhancement Mode MOSFET

The DMG9926UDM from Diodes Incorporated is a high-performance, dual N-Channel enhancement mode Field Effect Transistor (MOSFET) that is an essential component for modern electronic designs. It is designed to cater to a wide range of applications requiring efficient power management and high-speed switching.

Key Features:

  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power loss during operation and enhances the overall efficiency of the application it is used in.
  • High-Speed Switching: With its fast switching capability, the DMG9926UDM is an ideal choice for applications that require quick response times, such as power supplies and DC-DC converters.
  • Dual MOSFET Configuration: The integration of two N-Channel MOSFETs in a single package allows for compact designs, saving space on the PCB and simplifying the circuit layout.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven at lower voltages, making it suitable for low-voltage applications.
  • High Power and Current Handling: This MOSFET is capable of handling high levels of power and current, making it robust for demanding environments.

Applications:

The DMG9926UDM is versatile and can be used in various applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits

Product Specifications:

The DMG9926UDM boasts a V<sub>DS of 20V, and a continuous drain current (I<sub>D) of 6.5A, with power dissipation up to 1.25W. Its compact U-DFN2020-6 (Type B) package ensures minimal footprint on the circuit board.

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the DMG9926UDM is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring reliable performance and longevity in all its applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess