EN
  • EN
  • DE

DMN1150UFB-7B

Part No DMN1150UFB-7B
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 12V 1.41A 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12 V
Current - Continuous Drain (Id) @ 25°C 1.41A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 150mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 1.5 nC @ 4.5 V
Vgs (Max) ±6V
Input Capacitance (Ciss) (Max) @ Vds 106 pF @ 10 V
Power Dissipation (Max) 500mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package X1-DFN1006-3
Package / Case 3-UFDFN
Base Product Number DMN1150
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 585423-DMN1150UFB-7B
Ultra Librarian 3D Model Ultra Librarian DMN1150UFB-7B CAD Model

Description

The DMN1150UFB-7B is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This efficient MOSFET is a reliable solution for a wide range of applications, making it an essential component in modern electronic circuitry.

Key Features

  • Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)), which ensures minimal power loss and heat generation when the transistor is in the 'on' state, thereby improving overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the DMN1150UFB-7B is suitable for high-frequency applications, providing quick response times and reducing switching losses.
  • Low Threshold Voltage: The low gate threshold voltage (V<sub>GS(th)) allows for the transistor to be easily driven by low voltage logic signals, which is ideal for interfacing with microcontrollers and other logic devices.
  • Surface-Mount Package: Housed in a compact DFN2020-3 (Type B) surface-mount package, the DMN1150UFB-7B is designed for space-constrained applications, offering a small footprint without sacrificing performance.
  • Lead-Free and RoHS Compliant: The product meets environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for eco-friendly designs.

Applications

The DMN1150UFB-7B is versatile and can be used in various applications including:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Circuits
  • Portable Electronic Devices

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 1150V Continuous Drain Current (I<sub>D) 170mA Power Dissipation (P<sub>D) 0.5W Operating Temperature Range -55°C to +150°C

For engineers and designers looking for a reliable N-channel MOSFET that offers high efficiency, fast switching, and a compact form factor, the DMN1150UFB-7B from Diodes Incorporated is an excellent choice. Its robust design and compliance with environmental standards make it suitable for both commercial and industrial applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0720 $50.0400
1,485+ $0.0674 $100.0890
2,305+ $0.0651 $150.0555
3,305+ $0.0606 $200.2830
4,290+ $0.0583 $250.1070
5,360+ $0.0560 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,890 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess