EN
  • EN
  • DE

DMN1150UFL3-7

Part No DMN1150UFL3-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CHA 12V 2A DFN1310
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Mosfet Array 2 N-Channel (Dual) 12V 2A 390mW Surface Mount
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-XFDFN Exposed Pad
Family Name DMN1150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMN1150UFL3-7DICT, DMN1150UFL3-7DIDKR, DMN1150UFL3-7DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917144-DMN1150UFL3-7
Ultra Librarian 3D Model Ultra Librarian DMN1150UFL3-7 CAD Model

Description

Product Overview: DMN1150UFL3-7

The DMN1150UFL3-7, manufactured by Diodes Incorporated, is a cutting-edge N-Channel enhancement mode Field Effect Transistor (MOSFET) that is designed to deliver high performance in a wide range of applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient and compact solutions for the modern electronics industry.

Key Features

  • Low On-Resistance: The DMN1150UFL3-7 boasts an extremely low on-resistance (R<sub>DS(on)), which means it has a minimal voltage drop across the device when conducting. This feature ensures efficient power usage and reduces heat generation.
  • High-Speed Switching: This MOSFET is optimized for fast switching speeds, making it suitable for high-frequency applications such as power supplies, DC-DC converters, and load switches.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage (V<sub>GS(th)), which allows for control with lower voltage signals and compatibility with logic-level circuits.
  • Surface Mount Package: The DMN1150UFL3-7 comes in a compact DFN2020 package, which is ideal for space-constrained applications. Its surface-mount technology (SMT) design allows for efficient assembly and a smaller footprint on printed circuit boards (PCBs).
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this MOSFET is free from environmentally harmful substances, making it suitable for use in eco-friendly products.

Applications

The versatility of the DMN1150UFL3-7 allows it to be integrated into a variety of electronic circuits. Common applications include:

  • Power Management Systems
  • Load/Power Switches
  • DC-DC Converters
  • Battery Management Circuits
  • Motor Control Modules

Quality and Reliability

Diodes Incorporated ensures that the DMN1150UFL3-7 is manufactured to the highest quality standards, providing reliable performance even under stringent conditions. The device is characterized by its durability and longevity, which is crucial for industrial and commercial applications where uptime is critical.

With its combination of efficiency, speed, and compact packaging, the DMN1150UFL3-7 MOSFET is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0862 $58.1850
1,635+ $0.0708 $115.7580
2,530+ $0.0685 $173.3050
3,485+ $0.0663 $231.0555
4,505+ $0.0641 $288.7705
6,025+ $0.0575 $346.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess