EN
  • EN
  • DE

DMN15H310SE-13

Part No DMN15H310SE-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 2A/7.1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 150 V 2A (Ta), 7.1A (Tc) 1.9W (Ta) Surface Mount SOT-223-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name DMN15
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMN15H310SE-13DICT, DMN15H310SE-13DIDKR, DMN15H310SE-13DITR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917145-DMN15H310SE-13
Ultra Librarian 3D Model Ultra Librarian DMN15H310SE-13 CAD Model

Description

Product Overview: DMN15H310SE-13

The DMN15H310SE-13 is a high-performance, dual N-Channel enhancement mode field effect transistor (FET) produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed for a wide range of applications, offering an optimal balance of on-resistance and fast switching performance, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The DMN15H310SE-13 boasts a low on-resistance, which ensures minimal power loss and heat generation during operation, enhancing the overall efficiency of the device it's implemented in.
  • High-Speed Switching: With its fast switching capabilities, this transistor is suitable for high-frequency power switching applications, contributing to improved performance in power conversion and regulation circuits.
  • Dual N-Channel MOSFET: The dual configuration allows for compact designs by enabling the use of fewer components, which can reduce board space and system costs.
  • Surface-Mount Package: The DMN15H310SE-13 comes in a small surface-mount package, specifically the SOT-223, which is known for its ease of installation and suitability for automated assembly processes.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for environmentally conscious applications.

Applications

The DMN15H310SE-13 is versatile and can be used in a variety of electronic circuits and systems. Typical applications include:

  • Power Management
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Drives
  • Computing Devices

Product Specifications

Diodes Incorporated ensures that the DMN15H310SE-13 meets stringent quality standards. Some of the key specifications include a continuous drain current of up to 6.5A, a maximum drain-source voltage of 30V, and a threshold voltage ranging from 1V to 2.5V. This transistor also features a low gate charge and a total power dissipation of 1.25W, which contributes to its efficient operation.

For engineers and designers looking for a reliable and efficient dual N-Channel MOSFET, the DMN15H310SE-13 from Diodes Incorporated is an excellent choice that combines performance, compactness, and environmental responsibility.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6753 $50.6475
185+ $0.5541 $102.5085
280+ $0.5368 $150.3040
385+ $0.5195 $200.0075
500+ $0.5021 $251.0500
670+ $0.4502 $301.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess