EN
  • EN
  • DE

DMN2009LSS

Part No DMN2009LSS
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196607-DMN2009LSS
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Technology Si
Mounting Style SMD/SMT
Package / Case SOIC-8
Series DMN2009L
Configuration Single
Number of Channels 1 Channel
Transistor Polarity N-Channel
Ultra Librarian 3D Model Ultra Librarian DMN2009LSS CAD Model

Description

DMN2009LSS N-Channel Enhancement Mode MOSFET by Diodes Incorporated

The DMN2009LSS is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) developed by Diodes Incorporated, a trusted name in the semiconductor industry. This MOSFET is designed to deliver efficient power control and conversion in a compact package, making it an ideal choice for space-constrained applications.

The DMN2009LSS is built using advanced trench MOSFET technology, which provides superior on-state resistance (RDS(on)) and lower gate charge (Qg), enhancing the overall efficiency of the device. The low RDS(on) ensures minimal conduction losses, while the reduced gate charge enables faster switching speeds, contributing to the device's high performance in power management tasks.

This N-Channel MOSFET operates with a 20V drain-source voltage (VDS), which is suitable for a wide range of applications, from power supplies to motor controls. The device is capable of handling a continuous drain current (ID) of 6.5A, providing robust current handling capability for various electronic circuits.

One of the key features of the DMN2009LSS is its low threshold voltage (VGS(th)), which allows for the device to be easily driven at lower gate voltages, making it compatible with low-voltage logic signals and reducing power consumption in the driving circuitry.

The DMN2009LSS is housed in a PowerDI3333-8 package, which is known for its small footprint and low profile. This package design not only saves valuable board space but also offers excellent thermal performance, ensuring the MOSFET operates within safe temperature ranges under various load conditions.

With its robust thermal and electrical characteristics, the DMN2009LSS is an excellent choice for designers looking to improve efficiency and reliability in their power management systems. Whether it's for portable electronics, computing devices, or industrial applications, the DMN2009LSS from Diodes Incorporated stands out as a versatile and dependable component in any power conversion and distribution solution.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet available on the Diodes Incorporated website.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6145 $58.3775
230+ $0.5036 $115.8280
355+ $0.4886 $173.4530
490+ $0.4724 $231.4760
635+ $0.4574 $290.4490
850+ $0.4100 $348.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,008 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess