EN
  • EN
  • DE

DMN2024UDH-7

Part No DMN2024UDH-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 8V-24V U-DFN3030-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 2 N-Channel (Dual) 20V 5.2A (Ta) 950mW (Ta) Surface Mount U-DFN3030-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerUDFN
Case / Package U-DFN3030-8
Family Name DMN2024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868952-DMN2024UDH-7
Ultra Librarian 3D Model Ultra Librarian DMN2024UDH-7 CAD Model

Description

The DMN2024UDH-7 is a high-performance, dual N-channel enhancement mode field effect transistor (MOSFET) from Diodes Incorporated, designed for power management applications. This MOSFET is part of Diodes Incorporated's extensive range of semiconductor products and is known for its efficiency and reliability.

Key Features:

  • Low On-Resistance: The DMN2024UDH-7 offers a low on-resistance of typically 24 mΩ at VGS = 4.5V, which enhances its efficiency by minimizing power loss during operation.
  • High Continuous Drain Current: It supports a high continuous drain current (ID) of up to 6.5A, making it suitable for handling high current applications.
  • Advanced Packaging: Packaged in a space-saving DFN2020-6 (Type D) package, the DMN2024UDH-7 is ideal for compact designs where space is at a premium.
  • Low Threshold Voltage: The device has a low threshold voltage (VGS(th)) that ensures low gate drive requirements, thereby reducing the total power consumption.
  • Fast Switching Speed: With its fast switching capabilities, the DMN2024UDH-7 provides improved performance in high-frequency applications.

Applications:

The DMN2024UDH-7 is suitable for a wide range of applications, including:

  • Power management circuits
  • Load switches
  • Battery management systems
  • DC-DC converters
  • Motor control circuits

Technical Specifications:

Parameter Value
Drain-Source Voltage (VDS) 20V
Gate-Source Voltage (VGS) ±8V
Continuous Drain Current (ID) @ TA=25°C 6.5A
Power Dissipation (PD) @ TA=25°C 1.25W
Operating Temperature Range -55°C to +150°C

Overall, the DMN2024UDH-7 is a robust and versatile MOSFET that offers designers a combination of low power dissipation, high efficiency, and compact form factor, making it an excellent choice for modern electronic applications where performance and space are critical.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2405 $58.9225
590+ $0.1974 $116.4660
910+ $0.1912 $173.9920
1,250+ $0.1850 $231.2500
1,615+ $0.1789 $288.9235
2,165+ $0.1603 $347.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess