EN
  • EN
  • DE

DMN2040DTS-13

Part No DMN2040DTS-13
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSSOP8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 737917-DMN2040DTS-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN2040DTS-13 CAD Model

Description

Introducing the DMN2040DTS-13 MOSFET by Diodes Incorporated

The DMN2040DTS-13 is a high-performance, dual N-Channel enhancement mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global provider and innovator of semiconductor products. This device is engineered to meet the demanding requirements of modern electronic circuits, providing efficient power management and signal processing capabilities.

Key Features:

  • Low On-Resistance: The DMN2040DTS-13 offers a very low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • High-Speed Switching: This MOSFET is optimized for fast switching speeds, making it an ideal choice for high-frequency power conversion and management tasks.
  • Dual N-Channel Configuration: The dual N-Channel setup allows for compact circuit designs by enabling the integration of two independent MOSFETs in a single package, saving space and simplifying layout.
  • Advanced Packaging: Encased in a RoHS-compliant, SOP-8 package, the DMN2040DTS-13 is designed for improved thermal performance and a smaller footprint on printed circuit boards (PCBs).

Applications:

The DMN2040DTS-13 is versatile and can be used in a wide range of applications, including but not limited to:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Modules
  • Load Switches
  • Computing and Server Systems

Reliability and Performance:

Diodes Incorporated ensures that the DMN2040DTS-13 meets the highest standards of quality and reliability. This MOSFET is built to provide long-term stability and performance, even under challenging environmental conditions. It is characterized by its robustness and durability, making it a trustworthy component for critical electronic systems.

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to review the comprehensive datasheet provided by Diodes Incorporated. The datasheet includes in-depth electrical characteristics, pin configurations, and thermal properties, offering all the necessary information to integrate the DMN2040DTS-13 into various electronic designs effectively.

In conclusion, the DMN2040DTS-13 from Diodes Incorporated represents a blend of innovation, efficiency, and reliability, making it an excellent choice for designers looking to enhance the performance of their power management and signal processing applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1903 $58.0415
740+ $0.1562 $115.5880
1,150+ $0.1513 $173.9950
1,580+ $0.1464 $231.3120
2,045+ $0.1415 $289.3675
2,735+ $0.1268 $346.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,501 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess