EN
  • EN
  • DE

DMN2230UQ-7

Part No DMN2230UQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 2A SOT23 / Trans MOSFET N-CH 20V 2A Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Vgs(th) (Maximum) @ Id 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 2.3nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 188pF @ 10V
Vgs (Maximum) ±12V
Power Dissipation (Maximum) 600mW (Ta)
Rds On (Maximum) @ Id, Vgs 110 mOhm @ 2.5A, 4.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package SOT-23
Package TO-236-3, SC-59, SOT-23-3
Win Source Part Number 772788-DMN2230UQ-7
Popularity Medium
Supply and Demand Status Limited
Family Name DMN2230UQ
Introduction Date June 15, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DMN2230UQ-7 CAD Model

Description

The DMN2230UQ-7 is a high-performance, N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to meet the requirements of a wide range of electronic applications, particularly in the realm of power management and switching.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: With fast switching capabilities, the DMN2230UQ-7 is ideal for high-speed circuit designs, offering improved performance for power conversion and management.
  • Low Threshold Voltage: The low gate threshold voltage ensures that the MOSFET can be driven at lower voltages, making it compatible with logic-level circuits and reducing power requirements.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications and allows for efficient use of PCB real estate.
  • High Continuous Drain Current: It supports a continuous drain current (I<sub>D), enabling it to handle higher currents for a wide range of electronic components.

Applications

The versatility of the DMN2230UQ-7 allows it to be used in numerous applications. It is particularly well-suited for:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMN2230UQ-7 is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance in even the most demanding conditions. Whether you're designing consumer electronics, automotive systems, or industrial equipment, the DMN2230UQ-7 is an excellent choice for efficient and reliable power switching.

Technical Specifications

Parameter Value Package SOT-23 R<sub>DS(on) Low V<sub>GS(th) Low I<sub>D High

For detailed specifications and application support, visit the Diodes Incorporated website or contact their technical support team.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1800 $50.4000
680+ $0.1477 $100.4360
1,050+ $0.1431 $150.2550
1,445+ $0.1385 $200.1325
1,870+ $0.1338 $250.2060
2,500+ $0.1200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess