EN
  • EN
  • DE

DMN2300UFB-7

Part No DMN2300UFB-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 20V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168135-DMN2300UFB-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN2300UFB-7 CAD Model

Description

DMN2300UFB-7 P-Channel Enhancement Mode MOSFET by Diodes Incorporated

The DMN2300UFB-7 is a high-performance P-Channel MOSFET from Diodes Incorporated, designed for power management applications. This MOSFET utilizes enhancement mode technology to provide efficient power control and conversion. It is a preferred choice for designers looking for a reliable and efficient solution in a compact form factor.

The DMN2300UFB-7 features a drain-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -3.7A. The device operates efficiently with a low threshold voltage (V<sub>GS(th)), ensuring that it can be easily controlled with low-voltage logic signals, making it highly suitable for portable and low-power applications.

This MOSFET comes in an ultra-small DFN1006-3 (SOT883) package, which is not only space-saving but also provides excellent thermal performance. The small footprint of the DMN2300UFB-7 makes it an ideal choice for densely packed PCBs where space is at a premium, such as in mobile phones, portable media players, and other compact electronic devices.

With a low on-resistance (R<sub>DS(on)), the DMN2300UFB-7 ensures minimal conduction losses, contributing to the overall energy efficiency of the system in which it is used. This feature, combined with its fast switching speeds, makes the MOSFET suitable for high-efficiency power management tasks, including load switching and power conversion in a variety of applications.

Additional features of the DMN2300UFB-7 include its robustness against repetitive avalanche events, which enhances its reliability and longevity in challenging environments. It is also characterized by a low gate charge (Q<sub>g), which reduces the power required to switch the device, further optimizing the system's power consumption.

Diodes Incorporated has designed the DMN2300UFB-7 with a commitment to quality, ensuring that it meets the rigorous standards required for industrial and consumer electronic devices. Whether used in battery management systems, power distribution controls, or as a switch in various electronic circuits, the DMN2300UFB-7 is an excellent choice for engineers and designers seeking performance and reliability.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1340 $58.2900
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess