EN
  • EN
  • DE

DMN3018SSS

Part No DMN3018SSS
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168148-DMN3018SSS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN3018SSS CAD Model

Description

Introducing the DMN3018SSS N-Channel MOSFET by Diodes Incorporated

The DMN3018SSS is a high-performance, N-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it a versatile component for your electronic designs.

With its advanced silicon technology, the DMN3018SSS offers excellent on-resistance and low gate charge, which translates to reduced conduction and switching losses. This makes it an ideal choice for power management tasks where energy efficiency is paramount. Its N-Channel configuration ensures ease of drive and a simple design, which can be advantageous for both novice and experienced circuit designers alike.

The DMN3018SSS is encapsulated in a robust, surface-mount package that ensures a compact footprint on the PCB, thus saving valuable board space. This package is not only designed for optimal thermal performance but also provides excellent mechanical durability, which is crucial for products subjected to physical stress or harsh environments.

Key features of the DMN3018SSS include:

  • Drain-Source Voltage (VDS): 30V, which is suitable for various mid-voltage applications.
  • Continuous Drain Current (ID): 7.5A, providing ample current for a multitude of uses.
  • Low On-Resistance (RDS(on)): This characteristic minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enhances performance in high-frequency power switching applications.

Applications that can benefit from the DMN3018SSS include but are not limited to:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches

Diodes Incorporated's commitment to quality means that the DMN3018SSS is manufactured with the highest standards, ensuring reliability and consistency across batches. Whether you're designing a sophisticated power management system or simply need a reliable switch for your circuit, the DMN3018SSS is a choice you can trust.

For detailed specifications, application notes, and design resources, visit the Diodes Incorporated website or contact their support team for technical assistance.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0051 $60.1530
75+ $1.6459 $123.4425
110+ $1.5939 $175.3290
150+ $1.5431 $231.4650
195+ $1.4911 $290.7645
260+ $1.3375 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess