EN
  • EN
  • DE

DMN3020LK3

Part No DMN3020LK3
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 30V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168149-DMN3020LK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN3020LK3 CAD Model

Description

DMN3020LK3 MOSFET by Diodes Incorporated

The DMN3020LK3 is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is a testament to Diodes Incorporated's commitment to providing advanced power management solutions that meet the rigorous demands of modern electronic devices.

Featuring a compact and efficient design, the DMN3020LK3 is housed in a robust DFN2020-6 (Type D) package, which ensures a minimal footprint on the printed circuit board (PCB) while providing excellent thermal performance. This makes it an ideal choice for space-constrained applications where efficient heat dissipation is crucial.

With a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 52A, this MOSFET is capable of handling significant power levels, making it suitable for a wide range of applications, including power management, load switching, and converter circuits in consumer electronics, computing, and industrial systems.

The DMN3020LK3 also boasts a low on-resistance (R<sub>DS(on)) of just 8.5mΩ at V<sub>GS = 10V, which translates to reduced conduction losses and improved overall efficiency. This characteristic is especially important in applications where power efficiency is critical, such as battery-operated devices and energy-saving systems.

Additionally, the device features fast switching speeds, thanks to its low input capacitance (C<sub>iss) and low gate charge (Q<sub>g), which result in reduced switching losses and improved performance in high-frequency switching applications. The DMN3020LK3 also includes built-in electrostatic discharge (ESD) protection, enhancing its reliability and robustness in challenging environments.

Diodes Incorporated has engineered the DMN3020LK3 with the latest semiconductor technologies, ensuring that it meets the stringent quality standards expected by customers. The MOSFET is RoHS compliant, reflecting the company's commitment to environmental sustainability.

In summary, the DMN3020LK3 from Diodes Incorporated is a powerful, efficient, and reliable MOSFET solution that provides designers with the performance and versatility needed to create cutting-edge electronic systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4066 $58.9570
350+ $0.3337 $116.7950
540+ $0.3232 $174.5280
740+ $0.3128 $231.4720
955+ $0.3024 $288.7920
1,280+ $0.2711 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess