The MAX630CSA-T from Maxim Integrated is a high-efficiency, step-up DC-DC converter designed to provide a reliable power solution for applications requiring voltage conversion from a lower voltage source to a higher voltage output. This versatile component is ideal for portable devices, as it can operate from an input voltage as low as 1.5V, making it perfect for battery-powered equipment.
Key Features
- Adjustable Output Voltage: The MAX630CSA-T allows users to set the output voltage from 2.5V to an impressive 12V, accommodating a wide range of device requirements.
- High Efficiency: This converter boasts a high efficiency of up to 92%, ensuring minimal power loss during the voltage conversion process and making it suitable for energy-sensitive applications.
- Low Quiescent Current: It operates with a low quiescent current, which is critical for extending battery life in portable devices.
- Compact SO-8 Package: The component is housed in a small-outline package (SO-8), making it an excellent choice for space-constrained applications.
- Wide Input Voltage Range: With an input voltage range of 1.5V to 11V, the MAX630CSA-T can accommodate a variety of power sources, including single-cell batteries.
Applications
The MAX630CSA-T is suitable for a multitude of applications, including but not limited to:
- Portable electronics
- Handheld instruments
- Power backup systems
- Small LCD panels
- Battery-operated equipment
Technical Specifications
Parameter
Value
Input Voltage (V<sub>IN)
1.5V to 11V
Output Voltage (V<sub>OUT)
2.5V to 12V (Adjustable)
Package Type
SO-8
Operating Temperature
-40°C to +85°C
Efficiency
Up to 92%
For engineers and designers looking for a compact, efficient, and versatile power conversion solution, the MAX630CSA-T from Maxim Integrated stands out as an excellent choice.