EN
  • EN
  • DE

DMN313DLT

Part No DMN313DLT
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168169-DMN313DLT
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN313DLT CAD Model

Description

Introducing the DMN313DLT - High-Efficiency MOSFET from Diodes Incorporated

The DMN313DLT is a state-of-the-art N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed for a wide range of applications that require low on-resistance and high switching performance. With its compact and energy-efficient design, the DMN313DLT is an ideal choice for power management tasks in modern electronic devices.

Key Features of the DMN313DLT

  • Low On-Resistance: The DMN313DLT boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for applications that demand quick response times, such as power supplies and DC-DC converters.
  • Compact SOT-523 Package: The small form factor of the SOT-523 package makes the DMN313DLT an excellent choice for space-constrained applications, allowing for high-density PCB layouts.
  • High Threshold Voltage: The device features a high threshold voltage, ensuring that it remains off until the desired switching voltage is applied, thus preventing unintentional activation.
  • Low Gate Charge: A low gate charge means that less energy is required to control the MOSFET, leading to lower power consumption in the driving circuit.

Applications

The DMN313DLT is versatile and can be used in a variety of electronic devices and systems, including:

  • Power Management Modules
  • DC-DC Converters
  • Battery-Powered Devices
  • Motor Control Circuits
  • Load Switches
  • Computing and Telecom Equipment

Reliability and Performance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMN313DLT is no exception, with its robust construction and adherence to stringent industry specifications. Whether you're designing for consumer electronics, industrial applications, or automotive systems, the DMN313DLT provides the performance and reliability you need.

For detailed specifications and application notes, please refer to the official datasheet of the DMN313DLT provided by Diodes Incorporated. Enhance your designs with the efficiency and reliability of the DMN313DLT N-Channel MOSFET.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9633 $57.7980
150+ $0.7912 $118.6800
230+ $0.7658 $176.1340
315+ $0.7415 $233.5725
405+ $0.7173 $290.5065
540+ $0.6422 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess