The DMN32D4SDW-7 is a state-of-the-art, high-performance MOSFET product from Diodes Incorporated, designed to meet the rigorous demands of modern electronic devices. This dual N-channel MOSFET is a testament to Diodes Incorporated's commitment to providing power management solutions that combine efficiency with miniaturization.
Key Features
- Low On-Resistance: The DMN32D4SDW-7 features exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- Small Footprint: Housed in a compact SOT-363 package, this MOSFET is ideal for space-constrained applications, allowing for high-density PCB layouts.
- High Continuous Drain Current: With a continuous drain current of 2.6A, this device can handle significant power, making it suitable for a wide range of applications.
- Low Threshold Voltage: The low threshold voltage ensures that the device can be easily driven in low voltage applications, which is critical for battery-operated devices.
Applications
The DMN32D4SDW-7 is versatile enough to be used in various applications, including:
- Power Management Circuits
- DC-DC Converters
- Load Switches
- Battery Management Systems
- Portable Electronic Devices
Product Specifications
Parameter
Value
Package
SOT-363
Drain-Source Voltage (V<sub>DS)
30V
Gate-Source Voltage (V<sub>GS)
±20V
Continuous Drain Current (I<sub>D)
2.6A
Power Dissipation (P<sub>D)
1W
R<sub>DS(on)
65mΩ @ V<sub>GS = 10V
Whether you are designing power supplies, battery chargers, or sophisticated energy management systems, the DMN32D4SDW-7 from Diodes Incorporated offers the performance and reliability that engineers need to create innovative solutions.