The DMN4034SSD is a high-performance, N-Channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is engineered to deliver efficient power management and signal amplification in a wide range of electronic applications. With its compact and robust design, the DMN4034SSD is suitable for use in high-density circuit designs.
Key Features
- Low On-Resistance: The DMN4034SSD offers a low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
- High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), making it capable of handling high power applications with ease.
- High Threshold Voltage: The device comes with a high threshold voltage (V<sub>GS(th)), ensuring that the MOSFET operates effectively under a range of voltage conditions.
- Fast Switching Speed: Designed for fast switching, the DMN4034SSD reduces switching losses and improves performance in high-frequency applications.
- Low Gate Charge: The low gate charge (Q<sub>G) of the transistor allows for reduced power consumption during the switching process.
Applications
The DMN4034SSD is versatile and can be used in various applications, including:
- Power Management Systems
- DC/DC Converters
- Battery Management Systems
- Motor Drives
- Switching Regulators
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Gate-Source Voltage (V<sub>GS)
±20V
Continuous Drain Current (I<sub>D)
30A
Power Dissipation (P<sub>D)
2.5W
Operating Temperature Range
-55°C to +150°C
With its impressive electrical characteristics and thermal performance, the DMN4034SSD is a reliable choice for designers looking to improve the efficiency and robustness of their power management systems.