EN
  • EN
  • DE

DMN4036LK3

Part No DMN4036LK3
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 40V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168189-DMN4036LK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN4036LK3 CAD Model

Description

Introducing the DMN4036LK3 N-Channel MOSFET by Diodes Incorporated

The DMN4036LK3 is a high-performance, N-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier in the semiconductor market. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, ensuring optimal performance in various electronic circuits.

Key Features

  • Low On-Resistance: The DMN4036LK3 features a low on-resistance (R<sub>DS(on)) which minimizes conduction losses, making it suitable for high-efficiency power management designs.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) rating, this MOSFET can handle significant current loads, making it ideal for demanding applications.
  • High-Speed Switching: The device is capable of high-speed switching operations, which is critical for power conversion and other applications that require fast switching times.
  • Thermal Management: The DMN4036LK3 comes in a PowerDI®3333-8 package, which provides excellent thermal performance and helps in maintaining device longevity even under high-temperature conditions.

Applications

The versatility of the DMN4036LK3 allows it to be used in a diverse set of applications, including but not limited to:

  • DC/DC converters
  • Power management circuits
  • Load switches
  • Battery management systems
  • Motor control circuits

Reliability and Quality

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The DMN4036LK3 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under various conditions.

Environmental Compliance

Understanding the importance of environmental sustainability, the DMN4036LK3 is designed to comply with RoHS directives, ensuring that it is free from hazardous substances. This compliance reflects Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly products.

In summary, the DMN4036LK3 N-Channel MOSFET from Diodes Incorporated stands out as a robust and efficient solution for modern electronic designs, offering low on-resistance, high-speed switching, and excellent thermal performance, all while adhering to environmental standards.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2836 $51.0480
430+ $0.2327 $100.0610
670+ $0.2255 $151.0850
920+ $0.2182 $200.7440
1,190+ $0.2109 $250.9710
1,590+ $0.1891 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,458 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess