EN
  • EN
  • DE

DMN5L06VAK-7

Part No DMN5L06VAK-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 50V 0.28A SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Reel
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 280mA
Maximum Rds On at Id,Vgs 2 Ohm @ 50mA, 5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Input Capacitance 50pF @ 25V
Maximum Power Dissipation 250mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 100009-DMN5L06VAK-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN5L06VAK-7 CAD Model

Description

Introducing the DMN5L06VAK-7 MOSFET from Diodes Incorporated

The DMN5L06VAK-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and control within a wide range of electronic applications.

Key Features

  • Low On-Resistance: The DMN5L06VAK-7 offers a low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it an ideal choice for power-sensitive circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-speed operations, which is essential for modern electronic devices that require quick response times.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be easily turned on with a minimal gate drive, thus saving power and extending battery life in portable applications.
  • Surface-Mount Package: The DMN5L06VAK-7 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its surface-mount technology allows for efficient assembly and reduced manufacturing costs.

Applications

The versatility of the DMN5L06VAK-7 makes it suitable for a wide array of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Powered Devices
  • Motor Control Systems
  • Load/Power Switching
  • Computing and Telecommunication Equipment

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMN5L06VAK-7 is no exception, as it is constructed with the latest semiconductor technologies and rigorous testing to ensure performance under various conditions. Customers can trust this MOSFET to provide stable and reliable operation throughout its lifespan.

In summary, the DMN5L06VAK-7 from Diodes Incorporated is a robust and versatile N-Channel MOSFET that offers low on-resistance, high-speed switching, and a low threshold voltage, all packed into a small SOT-23 package. Its suitability for a wide range of applications and commitment to quality make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0764 $50.0420
1,400+ $0.0715 $100.1000
2,175+ $0.0691 $150.2925
3,125+ $0.0641 $200.3125
4,055+ $0.0617 $250.1935
5,070+ $0.0592 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess