EN
  • EN
  • DE

DMN6040SK3

Part No DMN6040SK3
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Low Input Capacitance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168202-DMN6040SK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN6040SK3 CAD Model

Description

The DMN6040SK3 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) from Diodes Incorporated. This power MOSFET is designed to handle high levels of electrical current and voltage, making it an ideal choice for a variety of power management applications. With its advanced technology and robust design, the DMN6040SK3 is well-suited for use in power supplies, converters, and motor drives, among other electronic circuits.

Key Features

  • Low On-Resistance: The DMN6040SK3 features a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved efficiency in electronic circuits.
  • High Voltage Tolerance: With a drain-source voltage (V<sub>DSS) of 60V, this MOSFET can handle high voltage applications with ease, providing a wide safety margin for various designs.
  • High Continuous Drain Current: It offers a high continuous drain current (I<sub>D) capability, enabling the device to support applications with high power requirements.
  • Fast Switching Speed: The fast switching characteristics of the DMN6040SK3 make it suitable for high-frequency operations, contributing to the efficiency of the overall system.
  • Thermal Performance: Excellent thermal performance is ensured thanks to its power dissipation capabilities, which help to maintain stability and reliability during operation.

Applications

The DMN6040SK3 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Management Functions
  • Load Switches
  • Battery Management Systems
  • Motor Control Circuits

Package and Quality

This MOSFET is offered in a compact DFN2020-6 (Type B) package, which is optimized for minimal footprint and enhanced thermal performance. The DMN6040SK3 is also compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

With its combination of efficiency, reliability, and versatility, the DMN6040SK3 from Diodes Incorporated stands out as a superior choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2618 $51.0510
410+ $0.2452 $100.5320
635+ $0.2370 $150.4950
910+ $0.2204 $200.5640
1,180+ $0.2121 $250.2780
1,475+ $0.2038 $300.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess