EN
  • EN
  • DE

DMN6068LK3

Part No DMN6068LK3
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 60V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168210-DMN6068LK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN6068LK3 CAD Model

Description

The DMN6068LK3 is a high-performance N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is engineered to deliver efficient power control and conversion in a variety of applications.

Key Features

  • Low On-Resistance: The DMN6068LK3 boasts an incredibly low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power losses during operation.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant current, making it suitable for demanding power applications.
  • High Voltage Capability: It has a high drain-source voltage (V<sub>DS) rating, allowing it to withstand higher voltages without breakdown, which is critical for high-voltage circuits.
  • Low Gate Charge: The device features a low total gate charge (Q<sub>g), which reduces the power required to switch the transistor, thereby improving the overall efficiency of the system.
  • Fast Switching Speed: Fast switching capabilities enable the DMN6068LK3 to operate efficiently at higher frequencies, which is advantageous for power supplies and other high-speed switching applications.

Applications

  • Power Management
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Load Switches

Product Specifications

Parameter Value R<sub>DS(on) Typically 6.5mΩ at V<sub>GS = 10V I<sub>D 60A V<sub>DS 68V Q<sub>g Typically 31nC

The DMN6068LK3 from Diodes Incorporated is packaged in a robust, environmentally friendly, lead-free DPAK (TO-252) package, which is suitable for commercial-grade applications. Its combination of high efficiency, reliability, and thermal performance makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess