Product Overview: DMN6068LK3Q-13
The DMN6068LK3Q-13 is a high-performance, N-channel enhancement mode field-effect transistor (FET) from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This MOSFET is designed to deliver efficient power management and signal processing in a wide range of applications, making it a versatile component for modern electronics.
Key Features
- Low On-Resistance: The DMN6068LK3Q-13 boasts an extremely low on-resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency in electronic circuits.
- High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant levels of current, making it suitable for high-power applications.
- High-Speed Switching: The fast switching speed of the DMN6068LK3Q-13 ensures responsive performance in applications requiring quick transitions between on and off states.
- Thermal Management: The device is encapsulated in a thermally efficient package that aids in heat dissipation, thereby enhancing the reliability and longevity of the MOSFET.
- RoHS Compliant: In line with environmental standards, the DMN6068LK3Q-13 is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.
Applications
The DMN6068LK3Q-13 is suitable for a broad spectrum of applications, including but not limited to:
- Power Supply Circuits
- DC-DC Converters
- Motor Drives
- Battery Management Systems
- Switch Mode Power Supplies (SMPS)
- Load Switching
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
48A
Power Dissipation (P<sub>D)
3.8W
R<sub>DS(on)
8.5mΩ at V<sub>GS=10V
With its robust performance and versatile application range, the DMN6068LK3Q-13 from Diodes Incorporated stands out as a reliable and efficient choice for designers and engineers looking to optimize their power management solutions.