EN
  • EN
  • DE

DMNH6012LK3Q-13

Part No DMNH6012LK3Q-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 12mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 35.2 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1926 pF @ 30 V
Power Dissipation (Max) 2W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-252-3
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number DMNH6012
Other Names DMNH6012LK3Q-13DICT,DMNH6012LK3Q-13,DMNH6012LK3Q-13DITR,DMNH6012LK3Q-13DIDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278396-DMNH6012LK3Q-13
Ultra Librarian 3D Model Ultra Librarian DMNH6012LK3Q-13 CAD Model

Description

The DMNH6012LK3Q-13 is a high-performance, automotive-compliant, N-channel enhancement mode MOSFET from Diodes Incorporated. This power semiconductor is designed to deliver efficient power management and conversion for a wide range of applications, including automotive systems, power supplies, and other electronic circuits requiring high-efficiency switching.

Key Features

  • Low On-Resistance: This MOSFET features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Current: It is capable of handling a high continuous drain current (I<sub>D), making it suitable for applications with high current demands.
  • Automotive Compliance: The DMNH6012LK3Q-13 is AEC-Q101 qualified, ensuring reliability and performance under the stringent conditions typical of automotive environments.
  • PowerDI®5060-8 Package: Encased in the compact and thermally efficient PowerDI®5060-8 package, it provides excellent power density and is ideal for space-constrained applications.
  • Temperature Performance: With an operating temperature range from -55°C to +150°C, this MOSFET can withstand extreme conditions without compromising performance.

Applications

The DMNH6012LK3Q-13 MOSFET is versatile and can be used in a variety of applications, including:

  • Automotive power systems
  • DC-DC converters
  • Power management modules
  • Motor drives
  • Load switches

Product Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 60V I<sub>D (Continuous Drain Current) 40A R<sub>DS(on) 2.2mΩ Package PowerDI®5060-8 Temperature Range -55°C to +150°C

With its robust design and high reliability, the DMNH6012LK3Q-13 from Diodes Incorporated is an excellent choice for designers looking for a MOSFET that delivers both performance and durability.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8381 $58.6670
170+ $0.6877 $116.9090
265+ $0.6662 $176.5430
360+ $0.6447 $232.0920
465+ $0.6232 $289.7880
625+ $0.5588 $349.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess