EN
  • EN
  • DE

DMP1011UCB9-7

Part No DMP1011UCB9-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 8V 10A U-WLB1515-9
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 8V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 10.5nC @ 4.5V
Max Input Capacitance 1060pF @ 4V
Maximum Gate-Source Voltage -6V
Power Dissipation (Max) 890mW (Ta)
Maximum Rds On at Id,Vgs 10 mOhm @ 2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-WLB1515-9
Dimension 9-UFBGA, WLBGA
Win Source Part Number 1033803-DMP1011UCB9-7
Family Name DMP1011UCB9
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian DMP1011UCB9-7 CAD Model

Description

The DMP1011UCB9-7 is a high-performance P-Channel Enhancement Mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated. This component is part of Diodes Incorporated's extensive range of MOSFETs that are known for their reliability and efficiency in various electronic applications.

Key Features

  • Low On-Resistance: The DMP1011UCB9-7 boasts a low on-resistance, which minimizes power loss and enhances overall efficiency, making it an excellent choice for power management applications.
  • High Power Dissipation: With a high power dissipation capability, this MOSFET can handle significant amounts of power, suitable for demanding environments.
  • Advanced Packaging: Encased in a compact DFN2020-6 (Type B) package, the DMP1011UCB9-7 offers a space-saving solution without compromising performance, ideal for modern high-density circuit designs.
  • Low Threshold Voltage: The device features a low threshold voltage that ensures conduction at lower gate voltages, facilitating its use in low voltage applications.

Applications

The DMP1011UCB9-7 is versatile and can be used in a variety of applications. Its main uses include, but are not limited to:

  • Power Management Circuits
  • Load Switches
  • Battery Protection Circuits
  • DC-DC Converters
  • Portable Devices

Technical Specifications

Some of the critical technical specifications of the DMP1011UCB9-7 include:

  • Drain-Source Voltage (V<sub>DS): -12V
  • Continuous Drain Current (I<sub>D): -8.4A
  • Power Dissipation (P<sub>D): 2.3W
  • R<sub>DS(on): 28mΩ at V<sub>GS = -4.5V, I<sub>D = -8.4A
  • Operating Temperature Range: -55°C to +150°C

The DMP1011UCB9-7 is RoHS compliant and is designed to meet the environmental standards of today's electronic industry. Its robust performance, coupled with Diodes Incorporated's commitment to quality, makes it an essential component for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4503 $51.7845
275+ $0.3695 $101.6125
420+ $0.3580 $150.3600
580+ $0.3464 $200.9120
750+ $0.3349 $251.1750
1,000+ $0.3002 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,971 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess