EN
  • EN
  • DE

DMP1045U-7

Part No DMP1045U-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 12V 5.2A 3-Pin SOT-23 T/R / MOSFET P-CH 12V 4A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 15.8nC @ 4.5V
Max Input Capacitance 1357pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 800mW (Ta)
Maximum Rds On at Id,Vgs 31 mOhm @ 4A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1033806-DMP1045U-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMP1045U
Introduction Date August 15, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMP1045U-7 CAD Model

Description

Introducing the DMP1045U-7 P-Channel MOSFET from Diodes Incorporated

The DMP1045U-7 is a high-performance P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed for power management applications, offering a compact and efficient solution for a wide range of electronic devices.

Key Features:

  • Low On-Resistance: The DMP1045U-7 boasts a low on-resistance (R<sub>DS(on)) of just 54 mΩ at V<sub>GS = -4.5V, making it an excellent choice for applications that require high efficiency and minimal power loss.
  • High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant power, ensuring reliable performance even under strenuous conditions.
  • Advanced Packaging: Enclosed in a small SOT-23 package, the DMP1045U-7 is perfect for space-constrained applications. Its compact size does not compromise its performance or reliability.
  • Low Threshold Voltage: The device features a low threshold voltage, enabling it to be driven at lower gate voltages, which is particularly useful for battery-operated devices.
  • RoHS Compliant: In line with environmental standards, the DMP1045U-7 is RoHS compliant, ensuring that it does not contain hazardous substances.

Applications:

The versatility of the DMP1045U-7 allows it to be used in a variety of applications, including but not limited to:

  • Load/Power Switching
  • Battery Management Systems
  • DC-DC Converters
  • Power Supply Circuits
  • Portable Electronic Devices

The DMP1045U-7 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing power management systems for portable devices or looking to enhance the efficiency of your power supply circuits, the DMP1045U-7 offers a robust and cost-effective solution.

For detailed specifications, application notes, and additional resources, be sure to visit the Diodes Incorporated website or contact their technical support team for further assistance.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1523 $50.2590
800+ $0.1250 $100.0000
1,240+ $0.1211 $150.1640
1,710+ $0.1172 $200.4120
2,210+ $0.1133 $250.3930
2,960+ $0.1015 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess