EN
  • EN
  • DE

DMP1096UCB4-7

Part No DMP1096UCB4-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 2.6A 4-UFCSP / Trans MOSFET P-CH 12V 2.6A 4-Pin WLCSP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Channel Type Type P
Technology MOSFET
Drain Source Voltage 12V
Current - Continuous Drain (Id) @ 25°C 2.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Vgs(th) (Maximum) @ Id 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 3.7nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 251pF @ 6V
Vgs (Maximum) -5V
Power Dissipation (Maximum) 820mW (Ta)
Rds On (Maximum) @ Id, Vgs 102 mOhm @ 500mA, 4.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package U-WLB1010-4
Package 4-UFBGA, WLBGA
Win Source Part Number 772789-DMP1096UCB4-7
Popularity Medium
Supply and Demand Status Balance
Family Name DMP1096UCB4
Introduction Date January 06, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DMP1096UCB4-7 CAD Model

Description

Product Overview: DMP1096UCB4-7

The DMP1096UCB4-7 is a high-performance, P-Channel enhancement mode MOSFET from Diodes Incorporated, designed to offer efficient power management in a compact form factor. This MOSFET is a suitable choice for a wide range of applications, particularly in portable and battery-powered devices where energy efficiency is paramount.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Power Dissipation: With a high power dissipation capability, the DMP1096UCB4-7 can handle significant levels of power, making it ideal for more demanding circuits.
  • Compact Package: Housed in a small 6-pin U-DFN2020 package, the MOSFET saves valuable board space while still providing excellent thermal performance.
  • Gate Protection: Integrated ESD protection guards the gate against electrostatic discharges, ensuring the device's longevity and reliability.

Applications

The versatility of the DMP1096UCB4-7 allows it to be integrated into various applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Protection
  • DC-DC Converters
  • Portable Electronic Devices

Technical Specifications

The DMP1096UCB4-7 operates with a drain-source voltage (V<sub>DS) of -12V and a continuous drain current (I<sub>D) of -3.7A. Its threshold voltage (V<sub>GS(th)) is specified at a typical value of -0.45V. The device's maximum R<sub>DS(on) is 70mΩ at V<sub>GS = -4.5V and I<sub>D = -3.7A, showcasing its efficiency in conducting current.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMP1096UCB4-7 is no exception. It is manufactured to meet high industry standards, ensuring both performance and durability for the end-user. The product is RoHS compliant, reflecting the company's dedication to environmental responsibility.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,550 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess