EN
  • EN
  • DE

IXTL2X180N10T

Part No IXTL2X180N10T
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 100V 100A I5-PAK / Trans MOSFET N-CH 100V 100A Automotive 5-Pin ISOPLUS I5-PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series Trench
Packaging Tube
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 100A
Rds On (Maximum) @ Id, Vgs 7.4 mOhm @ 50A, 10V
Vgs(th) (Maximum) @ Id 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 151nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6900pF @ 25V
Power - Max 150W
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package ISOPLUSi5-Pak
Manufacturer Package ISOPLUSi5-Pak
Win Source Part Number 777656-IXTL2X180N10T
Popularity Medium
Supply and Demand Status Limited
Family Name IXTL2X180N10T
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian IXTL2X180N10T CAD Model

Description

The IXYS IXTL2X180N10T is a dual N-channel trench FET manufactured by IXYS.

  • Continuous Drain Current @ 25°C: 100A
  • Maximum Power: 150W
  • Package: ISOPLUSi5-Pak
  • Operating Temperature Range (TJ): -55°C to 175°C
  • Drain-Source Voltage: 100V
  • Gate-Source Threshold Voltage @ 250μA: 4.5V
  • Gate Charge Maximum @ 10V: 151nC
  • Input Capacitance Maximum: 6900pF @ 25Vds
  • Rds on Maximum: 7.4 mOhm @ 50A, 10Vgs
  • Estimated EOL Date: 2029

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess