EN
  • EN
  • DE

DMP2004VK-7

Part No DMP2004VK-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 20V 0.53A 6-Pin SOT-563 T/R / MOSFET 2P-CH 20V 0.53A SOT-563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 530mA
Maximum Rds On at Id,Vgs 900 mOhm @ 430mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Input Capacitance 175pF @ 16V
Maximum Power Dissipation 400mW
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 014467-DMP2004VK-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMP2004VK
Introduction Date November 08, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMP2004VK-7 CAD Model

Description

Introducing the DMP2004VK-7 P-Channel Enhancement Mode MOSFET

The DMP2004VK-7 is a high-performance, P-Channel Enhancement Mode MOSFET produced by the renowned semiconductor manufacturer Diodes Incorporated. This device is engineered to deliver efficient power management and is ideal for a wide range of applications, particularly in the portable electronics market where power conservation is of paramount importance.

Key Features

  • Low On-Resistance: The DMP2004VK-7 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in switching applications.
  • High Threshold Voltage: With a higher threshold voltage, this MOSFET ensures minimized unintentional conduction, enhancing the reliability of your electronic designs.
  • Small Package Size: Enclosed in a compact SOT-23 package, the DMP2004VK-7 is perfect for space-constrained applications without compromising on performance.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and fully RoHS compliant, making it a responsible choice for electronics manufacturers.

Applications

The versatility of the DMP2004VK-7 allows it to be used in a variety of circuits and products. Some of the common applications include:

  • Power Management Functions
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Electronic Devices

Technical Specifications

The DMP2004VK-7 operates with a -20V drain-source voltage (Vds) and a -8V gate-source voltage (Vgs). It has a continuous drain current (Id) of -4A, making it capable of handling moderate power tasks efficiently. The device also features a maximum power dissipation of 1.25W, ensuring that it can perform optimally without overheating in typical application scenarios.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the DMP2004VK-7 is no exception. It undergoes rigorous testing and quality assurance measures to ensure that it meets the industry standards for performance and reliability.

Whether you are developing power-sensitive portable devices or looking to improve the efficiency of your power management systems, the DMP2004VK-7 from Diodes Incorporated is an excellent choice that combines performance, compactness, and environmental friendliness.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1349 $50.5875
795+ $0.1264 $100.4880
1,230+ $0.1221 $150.1830
1,765+ $0.1136 $200.5040
2,290+ $0.1093 $250.2970
2,855+ $0.1051 $300.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess