EN
  • EN
  • DE

DMP2039UFDE

Part No DMP2039UFDE
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168238-DMP2039UFDE
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP2039UFDE CAD Model

Description

Introducing the DMP2039UFDE P-Channel MOSFET by Diodes Incorporated

The DMP2039UFDE is a cutting-edge P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to provide efficient power management and switching with low on-resistance and a high threshold voltage, making it an ideal choice for a variety of applications.

The DMP2039UFDE is housed in a compact, surface-mount PowerDI®3333-8 package, which is known for its low thermal resistance and high power density. This package design enables the MOSFET to offer exceptional thermal performance and reliability, even in space-constrained applications.

Key Features of the DMP2039UFDE

  • Low On-Resistance: With a typical RDS(on) of just 65 mΩ at VGS = -4.5V, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • High Threshold Voltage: The device operates at a threshold voltage of -0.45V to -1V, providing a wide range of operation and flexibility in circuit design.
  • High Power Dissipation: Capable of dissipating up to 2.5W of power, the DMP2039UFDE can handle significant power, making it suitable for high-performance applications.
  • RoHS Compliant: Adhering to environmental standards, this MOSFET is RoHS compliant, ensuring that it is free of hazardous substances.

Applications

The versatility of the DMP2039UFDE allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Load Switches
  • Battery Management Systems
  • Power Management for Portable Devices
  • DC-DC Converters
  • Switching Circuits

In summary, the DMP2039UFDE from Diodes Incorporated is a high-performance P-Channel MOSFET that offers low on-resistance, high threshold voltage, and efficient power management capabilities. Its compact package and robust design make it a perfect choice for designers looking to enhance the efficiency and reliability of their power-sensitive applications.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6048 $61.2816
40+ $2.9580 $118.3200
61+ $2.8656 $174.8016
84+ $2.7732 $232.9488
108+ $2.6808 $289.5264
145+ $2.4036 $348.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess