EN
  • EN
  • DE
  • IT

DMP2078LCA3-7

Part No DMP2078LCA3-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 3.4A X4DSN1006-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 20 V 3.4A (Ta) 810mW (Ta) Surface Mount X4-DSN1006-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-XFDFN
Case / Package X4-DSN1006-3
Family Name DMP2078
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMP2078LCA3-7DIDKR, DMP2078LCA3-7DICT, DMP2078LCA3-7DITR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869064-DMP2078LCA3-7
Ultra Librarian 3D Model Ultra Librarian DMP2078LCA3-7 CAD Model

Description

Introducing the DMP2078LCA3-7 P-Channel MOSFET from Diodes Incorporated

The DMP2078LCA3-7 is a high-performance, P-channel enhancement mode field effect transistor (MOSFET) designed by the renowned semiconductor manufacturer, Diodes Incorporated. This MOSFET is a testament to the company's commitment to providing energy-efficient, compact, and reliable solutions for a wide range of electronic applications.

With its ultra-small DFN2020 package, the DMP2078LCA3-7 is an ideal choice for space-constrained applications. The package measures just 2.0mm x 2.0mm, with a nominal height of 0.73mm, making it perfect for portable and wearable technology where size is a critical factor.

The device boasts an impressive continuous drain current (I<sub>D) of -4.2A at a temperature of 25°C, which ensures that it can handle significant power for its size. It also features a low threshold voltage (V<sub>GS(th)) ranging from -0.45V to -1.0V, which allows for operation at lower gate voltages, reducing power consumption and improving efficiency.

The DMP2078LCA3-7 operates at a maximum power dissipation (P<sub>D) of 1.4W, providing a good balance between power handling and thermal management. Its low on-resistance (R<sub>DS(on)) of just 70mΩ at V<sub>GS = -4.5V ensures minimal voltage drop and power loss across the device, which is crucial for maintaining efficiency in power management circuits.

With a maximum junction temperature (T<sub>J) of 150°C, the DMP2078LCA3-7 can withstand high operating temperatures, making it suitable for demanding environments. Additionally, its fast switching speed makes it an excellent choice for applications such as load switching, power management, and battery protection circuits.

Diodes Incorporated has also designed the DMP2078LCA3-7 with a range of built-in protections, including a robust body diode that can handle high surge currents. This ensures long-term reliability and stability of the device in various applications.

In summary, the DMP2078LCA3-7 P-Channel MOSFET is a high-quality component that offers a compact form factor, energy efficiency, and high performance, making it an excellent choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2404 $56.4940
570+ $0.1972 $112.4040
880+ $0.1911 $168.1680
1,215+ $0.1849 $224.6535
1,570+ $0.1788 $280.7160
2,100+ $0.1603 $336.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess